Beamex Oy Ab External Pressure Modules EXT100m

Description
EXT100m Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2, MC4, MC5 and MC5P Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 10 kPa. Provides high accuracy.
Description
EXT100m Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2, MC4, MC5 and MC5P Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 10 kPa. Provides high accuracy.

Suppliers

Company
Product
Description
Supplier Links
External Pressure Modules - EXT100m - Beamex Oy Ab
Marietta, GA, USA
External Pressure Modules
EXT100m
External Pressure Modules EXT100m
EXT100m Beamex® External Pressure Modules (EXT) Flexible pressure measurement The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2, MC4, MC5 and MC5P Calibrators. Main features Increases your configuration possibilities. Possibility to calibrate even more pressure ranges with just one calibrator. Pressure range of 0 to 10 kPa. Provides high accuracy.

EXT100m

Beamex® External Pressure Modules (EXT)

Flexible pressure measurement

The external pressure modules introduce new configuration possibilities and add flexibility, as it is possible to calibrate even more pressure ranges with the same calibrator. This way, the Beamex calibration equipment meets your needs even better. External pressure modules are compatible with Beamex's MC2, MC4, MC5 and MC5P Calibrators.

Main features

  • Increases your configuration possibilities.
  • Possibility to calibrate even more pressure ranges with just one calibrator.
  • Pressure range of 0 to 10 kPa.
  • Provides high accuracy.
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Calibration Instruments
Product Number EXT100m
Product Name External Pressure Modules
Calibrator Style Portable; Modular
Unlock Full Specs
to access all available technical data

Similar Products

Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details