| Beach Filter Products, Inc. | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | Model BB-OC-2 |
| Applications | Protection of Lubricants and Environment |
| Construction | Breather; (Frame / Assembly) |
| Media Type | Polyester Foam/ Microglass Coalescing |
| Features | Replaceable Filter Media |
| Operating Temperature | -20 to 250 F (-29 to 121 C) |