BEA Sector Sales Ac-Dc Converter, External Plug In, 1 O/p, 1.5W, 5V; Power Supply Approvals Bea Electro Sales BEA-230

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.5W, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.5W, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 1.5W, 5V; Power Supply Approvals Bea Electro Sales - 28K2816 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 1.5W, 5V; Power Supply Approvals Bea Electro Sales
28K2816
Ac-Dc Converter, External Plug In, 1 O/p, 1.5W, 5V; Power Supply Approvals Bea Electro Sales 28K2816
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.5W, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: No

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.5W, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28K2816
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 1.5W, 5V; Power Supply Approvals Bea Electro Sales
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details