Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPERED ROLLER BEARINGS
BCA BEARINGS
32008 -- BEARING
BCA Bearings
Bearing
32008
Description
BEARING TAPERED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BEARING TAPERED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bearing
21811892
Bearing
21811892
BEARING TAPERED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
BEARING TAPERED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Tapered Roller Bearings
Product Number
21811892
Product Name
Bearing
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type
VCR-6-1/2
Specs
Dynamic Axial
13300 lbs (6032 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details
RS Components, Ltd.
Roller Bearings
1469284
Specs
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
NTN Bearing Corporation
Bearing
4T-M86610PX2
View Details
SKF/Global
Tapered Roller Bearing, Single Row - M 231649/610/VQ051
1320001018
Specs
Type
Single Row Tapered
Rolling Element
Steel
Design Units
Metric
View Details
2
suppliers