Bayou City Bolt & Supply Co., Inc. Socket Low Head Cap Screws

Description
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or against another object. Pulley's, gears, and shafts are the most common uses for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from moving relative to the outer object. It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head Cap Screws ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point
Description
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or against another object. Pulley's, gears, and shafts are the most common uses for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from moving relative to the outer object. It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head Cap Screws ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point

Suppliers

Company
Product
Description
Supplier Links
Socket Low Head Cap Screws -  - Bayou City Bolt & Supply Co., Inc.
Houston, TX, USA
Socket Low Head Cap Screws
Socket Low Head Cap Screws
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or against another object. Pulley's, gears, and shafts are the most common uses for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from moving relative to the outer object. It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point. GOVERNING STANDARDS ASTM A574 - Standard Specification for Alloy Steel Socket-Head Cap Screws ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out.

The most common types of Socket Cap Screws are:

  • Socket head cap screw - long cylindrical heads
  • Flat heads - countersunk (cone shaped under the head) with a flat top.
  • Button heads are rounded and low profile

SET SCREWS

A set screw is a type of screw used to secure an object within or against another object. Pulley's, gears, and shafts are the most common uses for set screws. Set screws are usually headless, (no head projecting beyond the major diameter of the screw thread, and fully threaded. The set screw passes through a threaded hole in the outer object and is tightened against the inner object to prevent it from moving relative to the outer object. It exerts a clamping force through the bottom tip that projects through the hole. Set screws can have a variety of tips, including but not limited to - cup point, knurled point, cone point and dog point.

GOVERNING STANDARDS

ASTM A574 - Standard Specification for Alloy Steel Socket-Head Cap Screws

ANSI B18.3 - Socket Head Cap Screw

ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws

ASME B1.13M - Metric Screw Threads

DIN912 - 12.9 Hexagon Socket Head Cap Screws

DIN 916 - Socket Set Screws Cup Point

Supplier's Site

Technical Specifications

  Bayou City Bolt & Supply Co., Inc.
Product Category Screws
Product Name Socket Low Head Cap Screws
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
#2-56 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 67H3324 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.6250 inch (15.88 mm)
View Details
Inverted Type B - T127 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 1 1/8"
View Details