Bayou City Bolt & Supply Co., Inc. Nylon Insert Lock Nuts

Description
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt, and so on. Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major diameter of the screw. The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction between the two, and applies a compressive force against the screw itself. Heavy hex nuts are slightly larger and thicker than finish hex nuts. There are numerous grades and the heavy pattern is typically used for large diameter and high strength bolts. NUTS - MOST COMMON INCH (US) STANDARD SPECIFICATIONS ASTM A563 - Standard Specification for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both (Metric) ANSI B18.16.3M - DIMENSIONAL REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a screw or nut. They are also often also used as spacers. Washers usually have an outer diameter (OD) about twice the width of their inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use ASTM F436 - Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers
Description
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt, and so on. Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major diameter of the screw. The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction between the two, and applies a compressive force against the screw itself. Heavy hex nuts are slightly larger and thicker than finish hex nuts. There are numerous grades and the heavy pattern is typically used for large diameter and high strength bolts. NUTS - MOST COMMON INCH (US) STANDARD SPECIFICATIONS ASTM A563 - Standard Specification for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both (Metric) ANSI B18.16.3M - DIMENSIONAL REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a screw or nut. They are also often also used as spacers. Washers usually have an outer diameter (OD) about twice the width of their inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use ASTM F436 - Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers

Suppliers

Company
Product
Description
Supplier Links
Nylon Insert Lock Nuts -  - Bayou City Bolt & Supply Co., Inc.
Houston, TX, USA
Nylon Insert Lock Nuts
Nylon Insert Lock Nuts
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt, and so on. Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major diameter of the screw. The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction between the two, and applies a compressive force against the screw itself. Heavy hex nuts are slightly larger and thicker than finish hex nuts. There are numerous grades and the heavy pattern is typically used for large diameter and high strength bolts. NUTS - MOST COMMON INCH (US) STANDARD SPECIFICATIONS ASTM A563 - Standard Specification for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and Material Requirements for Steel Nuts ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES) NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS DIN 934 - Hexagon Nuts ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both (Metric) ANSI B18.16.3M - DIMENSIONAL REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a screw or nut. They are also often also used as spacers. Washers usually have an outer diameter (OD) about twice the width of their inner diameter (ID). High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied. FLAT WASHERS SPECIFICATIONS ASTM F844 - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use ASTM F436 - Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts.

Nuts are graded with strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5 bolt, and so on. Typically hex nuts proof load should be matched with the mating hex bolts tensile strength.

A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major diameter of the screw. The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction between the two, and applies a compressive force against the screw itself.

Heavy hex nuts are slightly larger and thicker than finish hex nuts. There are numerous grades and the heavy pattern is typically used for large diameter and high strength bolts.

NUTS - MOST COMMON INCH (US) STANDARD SPECIFICATIONS

ASTM A563 - Standard Specification for Carbon and Alloy Steel Nuts

ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both

ASTM F594-01 Standard Specification for Stainless Steel Nuts

SAE J995 - Mechanical and Material Requirements for Steel Nuts

ASME B18.16.6 - NYLON INSERT LOCKNUTS (INCH SERIES)

NUTS - MOST COMMON METRIC STANDARD SPECIFICATIONS

DIN 934 - Hexagon Nuts

ASTM A194M - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both (Metric)

ANSI B18.16.3M - DIMENSIONAL REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS

SAE J995 Mechanical and Material Requirements for Metric Steel Nuts

DIN 985 - Nylon Insert Lock Nuts

FLAT WASHERS

Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt.

A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a screw or nut. They are also often also used as spacers. Washers usually have an outer diameter (OD) about twice the width of their inner diameter (ID).

High quality bolted joints require hardened steel washers to prevent the loss of pre-load due to Brinelling after the torque is applied.

FLAT WASHERS SPECIFICATIONS

ASTM F844 - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use

ASTM F436 - Standard Specification for Hardened Steel Washers

ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series)

DIN 125 - Standard Flat Washers

Spring Type Lock Washers

Lock Washers are designed to increase the strength of the assembly

ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series)

DIN 127B - Metric Helical Spring split-Lock Washers

Supplier's Site

Technical Specifications

  Bayou City Bolt & Supply Co., Inc.
Product Category Nuts
Product Name Nylon Insert Lock Nuts
Type Nylon Insert Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-15/32-32 Thread - 1459 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details