Bayou City Bolt & Supply Co., Inc. Metric Size - Coarse Thread Bolts Class 10.9

Description
US INCH STANDARDS & METRICS Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8. Some of the basic features of a Hex Cap Screws are as follows: Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996 Manufactured by a cold-heading process A radius under the head at the shank Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally Threaded Fasteners ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws ISO 4017 Full Thread Hexagon Head Screws
Description
US INCH STANDARDS & METRICS Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8. Some of the basic features of a Hex Cap Screws are as follows: Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996 Manufactured by a cold-heading process A radius under the head at the shank Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally Threaded Fasteners ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws ISO 4017 Full Thread Hexagon Head Screws

Suppliers

Company
Product
Description
Supplier Links
Metric Size - Coarse Thread Bolts - Class 10.9 - Bayou City Bolt & Supply Co., Inc.
Houston, TX, USA
Metric Size - Coarse Thread Bolts
Class 10.9
Metric Size - Coarse Thread Bolts Class 10.9
US INCH STANDARDS & METRICS Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8. Some of the basic features of a Hex Cap Screws are as follows: Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996 Manufactured by a cold-heading process A radius under the head at the shank Tighter tolerances than a standard Hex bolt No seams across any bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric Externally Threaded Fasteners ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws ISO 4017 Full Thread Hexagon Head Screws

US INCH STANDARDS & METRICS

Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5 and 8.

Some of the basic features of a Hex Cap Screws are as follows:

  • Flat washer facing under the head that meets specific tolerances outlined in ASME B18.2.1-1996
  • Manufactured by a cold-heading process
  • A radius under the head at the shank
  • Tighter tolerances than a standard Hex bolt
  • No seams across any bearing surfaces

GOVERNING STANDARDS

Inch Standard

SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2

ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in (6.35-76.20 mm) in diameter.

ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs

ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs

METRIC STANDARDS

SAE J1199 Mechanical and Material Requirements for Metric Externally Threaded Fasteners

ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard.

DIN 931 Part Thread Hexagon Head Screws

DIN 933 Full Thread Hexagon Head Screws

ISO 4017 Full Thread Hexagon Head Screws

Supplier's Site

Technical Specifications

  Bayou City Bolt & Supply Co., Inc.
Product Category Bolts
Product Number Class 10.9
Product Name Metric Size - Coarse Thread Bolts
Finish Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Serrated Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Kwik-Strip® Stripper Bolts - 46612 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details