Nickel brass housing . Output 4 to 20//20 to 4mA Output slope can be inverted. Teach-in. M12 plug-in connector. Dimensions: M30 x 70mm (excl conn)
Detection Range = 100 - 1000 mm
Output Type = Analogue
Body Style = Barrel
Thread Size = M30 x 1.5
Transducer Frequency = 240kHz
Diameter = 30 mm
Maximum DC Voltage = 30V
Supply Voltage = 15 - 30 V dc
Terminal Type = M12 Connector
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 3389924 |
Sensor Technology | Ultrasonic Proximity Sensor |