Baumer Ltd. Direct Reading Gas Filled Thermometers With Contacts TSSE100

Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.
Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Gas Filled Thermometers With Contacts - TSSE100 - Baumer Ltd.
Southington, CT, USA
Direct Reading Gas Filled Thermometers With Contacts
TSSE100
Direct Reading Gas Filled Thermometers With Contacts TSSE100
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long.

Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Industrial Thermometers
Product Number TSSE100
Product Name Direct Reading Gas Filled Thermometers With Contacts
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details