Baumer IVO GmbH & Co. KG Photoelectric O500.GR-11096062

Description
PHOTOELECTRIC SENSOR, DIFFUSE, W/ BACKGROUND SUPRESSION, RED LED, 30/600 MM SENSING RANGE, 630 NM WAVE LENGTH, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, DIFFUSE, W/ BACKGROUND SUPRESSION, RED LED, 30/600 MM SENSING RANGE, 630 NM WAVE LENGTH, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 53153613 - Radwell International
Willingboro, NJ, United States
Photoelectric
53153613
Photoelectric 53153613
PHOTOELECTRIC SENSOR, DIFFUSE, W/ BACKGROUND SUPRESSION, RED LED, 30/600 MM SENSING RANGE, 630 NM WAVE LENGTH, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, DIFFUSE, W/ BACKGROUND SUPRESSION, RED LED, 30/600 MM SENSING RANGE, 630 NM WAVE LENGTH, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 53153613
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2MNB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 2m (6.5ft) cable
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers
Photoelectric, Industrial - 1882-1041400-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
2 suppliers