Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
BAUMER IVO GMBH & CO. KG
NE210.012AXA1 -- COUNTER ICS
Baumer IVO GmbH & Co. KG
Counter ICs
NE210.012AXA1
Description
5 digit Counter with 1 Preset,115-230Va
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
5 digit Counter with 1 Preset,115-230Va
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1637120
Counter ICs
1637120
5 digit Counter with 1 Preset,115-230Va
5 digit Counter with 1 Preset,115-230Va
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Counters
Product Number
1637120
Product Name
Counter ICs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Counter ICs
1250657
View Details
Texas Instruments
SN54163 Synchronous 4-Bit Counters
5962-9754801QEA
Specs
Counter Category
Synchronous
Package Type
CDIP,CFP
Logic Family
TTL; TTL
View Details
WAGO
Counter - 2 Up/Down Counters
750-638/025-000
Specs
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Nexperia B.V.
Counters, Dividers
74HC160DB,112
Specs
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
66 MHz
View Details
3
suppliers