Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel housing our instruments are also suitable for use under the tough conditions and in the demanding environments found in the oil and gas or petrochemical industries, and can also be used without any problems in areas where hygiene rules apply, and for applications where sea-water is used.
Baumer also develops special solutions for military and civil space flights and the shipbuilding industry. Many EPC contractors (Engineering, Procurement, Construction) have recognized our value as a skilled partner for measuring instruments for the construction of entire plants such as refineries, power stations or water treatment plants.
| Baumer Ltd. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | MCX7 |
| Product Name | Capsule Pressure Gauges |
| Media | Liquid; Gas |
| Sensor Technology | Mechanical Deflection |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Display Type | Analog |