Baumer Electric AG Inductive Sensor IWRM 12U9501

Description
POSITION INDUCTIVE SENSORS, 1...2MM, 2M CABLE, 60 DEG C, IP 67. FREE 2 YEAR RADWELL WARRANTY
Description
POSITION INDUCTIVE SENSORS, 1...2MM, 2M CABLE, 60 DEG C, IP 67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 11483507 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
11483507
Inductive Sensor 11483507
POSITION INDUCTIVE SENSORS, 1...2MM, 2M CABLE, 60 DEG C, IP 67. FREE 2 YEAR RADWELL WARRANTY

POSITION INDUCTIVE SENSORS, 1...2MM, 2M CABLE, 60 DEG C, IP 67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11483507
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details