Baumer Electric AG Proximity Switch IFRM-12A1501/S29

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, M12 HOUSING, 4MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, M12 HOUSING, 4MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4731276 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4731276
Proximity Switch 4731276
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, M12 HOUSING, 4MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SWITCH, M12 HOUSING, 4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4731276
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1106EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIEN-M8NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers