Baumer IVO GmbH & Co. KG Proximity Switch IFRM 08X9503

Description
INDUCTIVE SENSOR, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5-30 VDC SUPPLY, 10 MA, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5-30 VDC SUPPLY, 10 MA, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 23962193 - Radwell International
Willingboro, NJ, United States
Proximity Switch
23962193
Proximity Switch 23962193
INDUCTIVE SENSOR, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5-30 VDC SUPPLY, 10 MA, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5-30 VDC SUPPLY, 10 MA, BRASS NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 23962193
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3280ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers