Baumer Electric AG Proximity Switch IFRM 08N17A1/L

Description
INDUCTIVE SENSORS, 2M CABLE, NO, -25-75CELSIUS, IP 67, 10142611. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSORS, 2M CABLE, NO, -25-75CELSIUS, IP 67, 10142611. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 1049922 - Radwell International
Willingboro, NJ, United States
Proximity Switch
1049922
Proximity Switch 1049922
INDUCTIVE SENSORS, 2M CABLE, NO, -25-75CELSIUS, IP 67, 10142611. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSORS, 2M CABLE, NO, -25-75CELSIUS, IP 67, 10142611. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1049922
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SME-8-K5-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers