Baumer IVO GmbH & Co. KG Proximity Switch IFRM 06X9503

Description
INDUCTIVE PROXIMITY SWITCH, BARREL TYPE1.5 MM RANGE, 5-30 VDC, 10 MA, 2 M CABLE LENGTH, BRASS NICKEL PLATED, -25 TO +75 DEGREES C, IP67, (10234869). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, BARREL TYPE1.5 MM RANGE, 5-30 VDC, 10 MA, 2 M CABLE LENGTH, BRASS NICKEL PLATED, -25 TO +75 DEGREES C, IP67, (10234869). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 42860162 - Radwell International
Willingboro, NJ, United States
Proximity Switch
42860162
Proximity Switch 42860162
INDUCTIVE PROXIMITY SWITCH, BARREL TYPE1.5 MM RANGE, 5-30 VDC, 10 MA, 2 M CABLE LENGTH, BRASS NICKEL PLATED, -25 TO +75 DEGREES C, IP67, (10234869). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, BARREL TYPE1.5 MM RANGE, 5-30 VDC, 10 MA, 2 M CABLE LENGTH, BRASS NICKEL PLATED, -25 TO +75 DEGREES C, IP67, (10234869). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BAUMER ELECTRIC Sensors & Switches IFRM 06X9503

BAUMER ELECTRIC Sensors & Switches IFRM 06X9503

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 42860162
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093453 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - 620-1007-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details