Baumer Electric AG Proximity Switch IFRM 04P15A1/KS35PL

Description
INDUCTIVE PROXIMITY SWITCH, 1 MM SENSING DISTANCE, 6-30 VDC, 200 MA, PNP, N/O, M8 MALE FLY LEAD CONNECTOR, STAINLESS STEEL, RED LED INDICATOR, -25 TO +75 DEGREES C, IP65/66K/67, (10146174). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 1 MM SENSING DISTANCE, 6-30 VDC, 200 MA, PNP, N/O, M8 MALE FLY LEAD CONNECTOR, STAINLESS STEEL, RED LED INDICATOR, -25 TO +75 DEGREES C, IP65/66K/67, (10146174). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 11479045 - Radwell International
Willingboro, NJ, United States
Proximity Switch
11479045
Proximity Switch 11479045
INDUCTIVE PROXIMITY SWITCH, 1 MM SENSING DISTANCE, 6-30 VDC, 200 MA, PNP, N/O, M8 MALE FLY LEAD CONNECTOR, STAINLESS STEEL, RED LED INDICATOR, -25 TO +75 DEGREES C, IP65/66K/67, (10146174). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 1 MM SENSING DISTANCE, 6-30 VDC, 200 MA, PNP, N/O, M8 MALE FLY LEAD CONNECTOR, STAINLESS STEEL, RED LED INDICATOR, -25 TO +75 DEGREES C, IP65/66K/67, (10146174). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11479045
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003153-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2092417 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details