Baumer Electric AG Proximity Switch IFFM 20P17A3/S35L

Description
INDUCTIVE PROXIMITY SWITCH, 8 MM SENSING DISTANCE, 10-30 VDC, 500 HZ, 200 MA, PNP, N/O, M8 CONNECTION, BRASS NICKEL PLATED HOUSING, -25 TO +75 DEGREE C, IP67, 10147138. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 8 MM SENSING DISTANCE, 10-30 VDC, 500 HZ, 200 MA, PNP, N/O, M8 CONNECTION, BRASS NICKEL PLATED HOUSING, -25 TO +75 DEGREE C, IP67, 10147138. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 11478931 - Radwell International
Willingboro, NJ, United States
Proximity Switch
11478931
Proximity Switch 11478931
INDUCTIVE PROXIMITY SWITCH, 8 MM SENSING DISTANCE, 10-30 VDC, 500 HZ, 200 MA, PNP, N/O, M8 CONNECTION, BRASS NICKEL PLATED HOUSING, -25 TO +75 DEGREE C, IP67, 10147138. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 8 MM SENSING DISTANCE, 10-30 VDC, 500 HZ, 200 MA, PNP, N/O, M8 CONNECTION, BRASS NICKEL PLATED HOUSING, -25 TO +75 DEGREE C, IP67, 10147138. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11478931
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details