Baumer Electric AG Proximity Switch IFFM 20P1501/S35L

Description
INDUCTIVE PROXIMITY SWITCH, 5 MM SENSING DISTANCE, 10-50 VDC, 200 MA, PNP, N/O, 4 PORT LED, M8 CONNECTOR, FLUSH MOUNT, -25 TO +75 DEGREES C, IP67, (10224070). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 5 MM SENSING DISTANCE, 10-50 VDC, 200 MA, PNP, N/O, 4 PORT LED, M8 CONNECTOR, FLUSH MOUNT, -25 TO +75 DEGREES C, IP67, (10224070). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 398703 - Radwell International
Willingboro, NJ, United States
Proximity Switch
398703
Proximity Switch 398703
INDUCTIVE PROXIMITY SWITCH, 5 MM SENSING DISTANCE, 10-50 VDC, 200 MA, PNP, N/O, 4 PORT LED, M8 CONNECTOR, FLUSH MOUNT, -25 TO +75 DEGREES C, IP67, (10224070). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 5 MM SENSING DISTANCE, 10-50 VDC, 200 MA, PNP, N/O, 4 PORT LED, M8 CONNECTOR, FLUSH MOUNT, -25 TO +75 DEGREES C, IP67, (10224070). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 398703
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1071862-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers