Baumer Electric AG Proximity Switch IFFM-08P3703/02S8

Description
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR,INDUCTIVE,PNP ,,NORMALLY CLOSED,10-30VDC2.0 SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR,INDUCTIVE,PNP ,,NORMALLY CLOSED,10-30VDC2.0 SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 144268526 - Radwell International
Willingboro, NJ, United States
Proximity Switch
144268526
Proximity Switch 144268526
DISCONTINUED BY MANUFACTURER,PROXIMI TY SENSOR,INDUCTIVE,PNP ,,NORMALLY CLOSED,10-30VDC2.0 SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,PROXIMITY SENSOR,INDUCTIVE,PNP,,NORMALLY CLOSED,10-30VDC2.0 SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 144268526
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details