Baumer Electric AG Proximity Switch IFFM-08N1703/01

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CLASS 2, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CLASS 2, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 13680 - Radwell International
Willingboro, NJ, United States
Proximity Switch
13680
Proximity Switch 13680
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CLASS 2, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, CLASS 2, 10/30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 13680
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEF-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers