The coder can be powered by a wide supply range of between 4.75 and 30 Vdc. Universal output stage, compatible with Totem pole, NPN or PNP and RS422 or TTL line transmitter. Resolution up to 10,000 pulses / turn. A, B, Top zero and complemented output signals. Standard flange with 10 mm (GI355) axis or synchro flange with 6 mm (GI356) axis (See RS 481-7212.). Front fixing by screws or bracket support (optional). Connection via supplied radial connector. Shielded cable connected to the connector available as an option. Small coders, efficient and robust. Application: robotics, metal or wood working, paper, textiles, packaging machinery, etc.
Pulses Per Revolution = 500
Encoder Technology = Incremental
Maximum Revolutions = 10000rpm
Output Signal Type = Push Pull
Supply Voltage = 4.75 - 30 V dc
IP Rating = IP54
Overall Height = 65mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +85°C
Switching Frequency = â¤150 kHz
RS Components, Ltd. | |
---|---|
Product Category | Rotary Encoders |
Product Number | 4817492 |
Encoder Type | Incremental |