Baumer Electric AG Photoelectric FSE 050B1001

Description
POSITION PHOTOELECTRIC SENSORS - GLASS FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
Description
POSITION PHOTOELECTRIC SENSORS - GLASS FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11483036 - Radwell International
Willingboro, NJ, United States
Photoelectric
11483036
Photoelectric 11483036
POSITION PHOTOELECTRIC SENSORS - GLASS FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY

POSITION PHOTOELECTRIC SENSORS - GLASS FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 11483036
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309936 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details
Diffuse reflection sensor - O6T204 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
RightSight Photoelectric Sensor - 42EF-R9SCB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 787 inch (20000 mm)
Mode Dark-on
Electrical Connection 2m (6.5ft) cable
View Details
2 suppliers