Baumer Electric AG Proximity Switch ES 13A2

Description
(10258530), PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
(10258530), PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 55482286 - Radwell International
Willingboro, NJ, United States
Proximity Switch
55482286
Proximity Switch 55482286
(10258530), PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

(10258530), PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55482286
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details