Baumer Ltd. Cavity Pressure Sensors DPPC IS12.6

Description
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Miniature measuring tongue • Cavity pressure sensor for indirect measurement • Capacity 0...+10 kN • Connector thread M4 x 0,35
Datasheet
Description
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Miniature measuring tongue • Cavity pressure sensor for indirect measurement • Capacity 0...+10 kN • Connector thread M4 x 0,35
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Pressure Sensors - DPPC IS12.6 - Baumer Ltd.
Southington, CT, USA
Cavity Pressure Sensors
DPPC IS12.6
Cavity Pressure Sensors DPPC IS12.6
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Miniature measuring tongue • Cavity pressure sensor for indirect measurement • Capacity 0...+10 kN • Connector thread M4 x 0,35

Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges.

• Miniature measuring tongue
• Cavity pressure sensor for indirect measurement
• Capacity 0...+10 kN
• Connector thread M4 x 0,35

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DPPC IS12.6
Product Name Cavity Pressure Sensors
Force Rating 0.0 to 2248 lbs (0.0 to 1020 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Package Plate / Platform
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Digital Force Gauge - M7-012 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details