Baumer Ltd. Compression Load Cells DLRx L001

Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5% • Nominal force 5...10 kN • Output signal 0 ... 10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission compression
Datasheet
Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5% • Nominal force 5...10 kN • Output signal 0 ... 10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cells - DLRx L001 - Baumer Ltd.
Southington, CT, USA
Compression Load Cells
DLRx L001
Compression Load Cells DLRx L001
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5% • Nominal force 5...10 kN • Output signal 0 ... 10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,5%
• Nominal force 5...10 kN
• Output signal 0 ... 10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission compression

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLRx L001
Product Name Compression Load Cells
Force Rating 0.0 to 2248 lbs (0.0 to 1020 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details