Baumer Ltd. Tension/Compression Load Cells DLRP L003

Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression
Datasheet
Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension/Compression Load Cells - DLRP L003 - Baumer Ltd.
Southington, CT, USA
Tension/Compression Load Cells
DLRP L003
Tension/Compression Load Cells DLRP L003
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 10...100 kN
• Output signal 2 mV/V
• Protection class IP 67
• Load transmission tension / compression

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLRP L003
Product Name Tension/Compression Load Cells
Force Rating 0.0 to 22480 lbs (0.0 to 10195 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EXAM-X-C00045 - TE Connectivity
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers
Single point load cell PW29C3/500kg - 1-PW29C3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details