Baumer Ltd. Tension/Compression Load Cells DLRP L002

Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression
Datasheet
Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension/Compression Load Cells - DLRP L002 - Baumer Ltd.
Southington, CT, USA
Tension/Compression Load Cells
DLRP L002
Tension/Compression Load Cells DLRP L002
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission tension / compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal 2 mV/V
• Protection class IP 67
• Load transmission tension / compression

Datasheet
Compression Load Cells - DLRP L002 - Baumer Ltd.
Southington, CT, USA
Compression Load Cells
DLRP L002
Compression Load Cells DLRP L002
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 2 mV/V • Protection class IP 67 • Load transmission compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal 2 mV/V
• Protection class IP 67
• Load transmission compression

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLRP L002
Product Name Tension/Compression Load Cells
Force Rating 0.0 to 2248 lbs (0.0 to 1020 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details