Baumer Ltd. Piezo Electric Force Sensors DLPP 4MO

Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 • Sensor diameter 25 mm
Datasheet
Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 • Sensor diameter 25 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Force Sensors - DLPP 4MO - Baumer Ltd.
Southington, CT, USA
Piezo Electric Force Sensors
DLPP 4MO
Piezo Electric Force Sensors DLPP 4MO
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+30 kN • Connector thread UNF 10 - 32 • Sensor diameter 25 mm

The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured.

• Quartz force sensor
• Capacity 0...+30 kN
• Connector thread UNF 10 - 32
• Sensor diameter 25 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLPP 4MO
Product Name Piezo Electric Force Sensors
Force Rating 0.0 to 6744 lbs (0.0 to 3059 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

0.12 lb/ 50 g/0.5 N Force Gauge - M3-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 7226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details