Baumer Electric AG Ultrasonic Sensor CFAK 18P1200

Description
PROXIMITY SENSOR, POSITION CAPACITIVE, CYLINDRICAL, 15MM RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, POSITION CAPACITIVE, CYLINDRICAL, 15MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 42873162 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
42873162
Ultrasonic Sensor 42873162
PROXIMITY SENSOR, POSITION CAPACITIVE, CYLINDRICAL, 15MM RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, POSITION CAPACITIVE, CYLINDRICAL, 15MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 42873162
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0445 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details