Baumer Ltd. Planetary Gear Motor BG650

Description
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.
Datasheet
Description
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gear Motor - BG650 - Baumer Ltd.
Southington, CT, USA
Planetary Gear Motor
BG650
Planetary Gear Motor BG650
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Gearmotors
Product Number BG650
Product Name Planetary Gear Motor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 20.0 to 30.0 VDC
Continuous Current 4 to 7.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG55AW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1157 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
DC Gear Motor - Hansen Series 148-6 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details