Baumer Ltd. Planetary Gear Motor BG440

Description
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.
Datasheet
Description
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gear Motor - BG440 - Baumer Ltd.
Southington, CT, USA
Planetary Gear Motor
BG440
Planetary Gear Motor BG440
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Gearmotors
Product Number BG440
Product Name Planetary Gear Motor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 20.0 to 30.0 VDC
Continuous Current 1.5 to 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0465 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Motors - 420693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
View Details