Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
BAUMANN PAPER CO., INC.
319-503 --
Baumann Paper Co., Inc.
319-503
Description
Food Vacuum Bag. 8" x 12". 3.00 Mil. Clear.
Baumann Paper Co., Inc.
Done
Description
Food Vacuum Bag. 8" x 12". 3.00 Mil. Clear.
Suppliers
Company
Product
Description
Supplier Links
Baumann Paper Co., Inc.
Lexington, KY, USA
319-503
319-503
Food Vacuum Bag. 8" x 12". 3.00 Mil. Clear.
Food Vacuum Bag. 8" x 12". 3.00 Mil. Clear.
Supplier's Site
Technical Specifications
Baumann Paper Co., Inc.
Product Category
Industrial Containers
Product Number
319-503
Container Type
Bag
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Anti Static Packaging
2658647
Specs
Container Type
Bag
Height
59.06 inch (1500 mm)
Width
46.85 inch (1190 mm)
View Details
AgozTech LLC
Panasonic Mobile Computer Chest Harness Holster by AGOZ
CH07_PNSNC-GBSC
Specs
Container Type
Bag
View Details
Caplugs
Hinged Containers
CVC-1.00-2-HL
Specs
Material
Polypropylene (PP)
Height
1.91 inch (48.51 mm)
Width
0.8300 inch (21.08 mm)
View Details
Newport MKS
Plastic Storage Box, 25.4 Diameter Optics, 5 Quantity
LAB-23
Specs
Container Type
Box
View Details