LCD MODULE, ALPHANUMERIC, 20X2; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.55mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 96K7153 |
| Product Name | Lcd Module, Alphanumeric, 20X2; Character Count X Line Batron |
| Display Type | Character Display |