Basic Wire and Cable Stranded Bare Copper Wires 4-221

Description
Soft-Medium-Hard Drawn
Description
Soft-Medium-Hard Drawn

Suppliers

Company
Product
Description
Supplier Links
Stranded Bare Copper Wires - 4-221 - Basic Wire and Cable
Chicago, IL, USA
Stranded Bare Copper Wires
4-221
Stranded Bare Copper Wires 4-221
Soft-Medium-Hard Drawn
  • Soft-Medium-Hard Drawn
Supplier's Site

Technical Specifications

  Basic Wire and Cable
Product Category Bare Conductor Wire and Cable
Product Number 4-221
Product Name Stranded Bare Copper Wires
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 04PD2LF019 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 241336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0260 lbs/ft (0.0387 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details