Basic Wire and Cable Stranded Bare Copper Wires 4-208

Description
Soft-Medium-Hard Drawn
Description
Soft-Medium-Hard Drawn

Suppliers

Company
Product
Description
Supplier Links
Stranded Bare Copper Wires - 4-208 - Basic Wire and Cable
Chicago, IL, USA
Stranded Bare Copper Wires
4-208
Stranded Bare Copper Wires 4-208
Soft-Medium-Hard Drawn
  • Soft-Medium-Hard Drawn
Supplier's Site

Technical Specifications

  Basic Wire and Cable
Product Category Bare Conductor Wire and Cable
Product Number 4-208
Product Name Stranded Bare Copper Wires
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2421706-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Extra-Wide Flat Braided Wire - NE 482230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.3571 lbs/ft (0.5315 g/mm)
View Details
Crimped Wire - 1806066 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details