Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARE CONDUCTOR WIRE AND CABLE
BASIC WIRE AND CABLE
4-187 -- STRANDED TINNED COPPER WIRES
Basic Wire and Cable
Stranded Tinned Copper Wires
4-187
Description
Stranded Tinned Copper Wires
Basic Wire and Cable
Done
Description
Stranded Tinned Copper Wires
Suppliers
Company
Product
Description
Supplier Links
Basic Wire and Cable
Chicago, IL, USA
Stranded Tinned Copper Wires
4-187
Stranded Tinned Copper Wires
4-187
Stranded Tinned Copper Wires
Stranded Tinned Copper Wires
Supplier's Site
Technical Specifications
Basic Wire and Cable
Product Category
Bare Conductor Wire and Cable
Product Number
4-187
Product Name
Stranded Tinned Copper Wires
Conductor Type
Stranded
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Oriented Wire
2421703-1
Specs
Width
1.97 inch (50 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
New England Wire Technologies Corporation
Tinned Copper Wire Shielding Braid, AA59569
Specs
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American
30 to 36 AWG
View Details
Cooner Wire Company
Extra-Wide Flat Braided Wire
NE 483530
Specs
Conductor Type
Flat Braid
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.5556 lbs/ft (0.8267 g/mm)
View Details
RS Components, Ltd.
Crimped Wire
1806066
Specs
International
0.2500 mm² (3.88E-4 in²)
View Details