Basic Wire and Cable Stranded Tinned Copper Wires 4-183

Description
Stranded Tinned Copper Wires
Description
Stranded Tinned Copper Wires

Suppliers

Company
Product
Description
Supplier Links
Stranded Tinned Copper Wires - 4-183 - Basic Wire and Cable
Chicago, IL, USA
Stranded Tinned Copper Wires
4-183
Stranded Tinned Copper Wires 4-183
Stranded Tinned Copper Wires

Stranded Tinned Copper Wires

Supplier's Site

Technical Specifications

  Basic Wire and Cable
Product Category Bare Conductor Wire and Cable
Product Number 4-183
Product Name Stranded Tinned Copper Wires
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - D410443001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Extra-Wide Flat Braided Wire - NE 3483530 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 1.67 lbs/ft (2.48 g/mm)
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details