Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, Black; Diameter Ultrafuse 1303140020

Description
3D PRINTING FILAMENT, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Black; Diameter Ultrafuse - 71AC3762 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Black; Diameter Ultrafuse
71AC3762
3D Printing Filament, Pla, 1.75Mm, Black; Diameter Ultrafuse 71AC3762
3D PRINTING FILAMENT, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3762
Product Name 3D Printing Filament, Pla, 1.75Mm, Black; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details