3D PRINTING FILAMENT, PLA, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 99AC4782 |
| Product Name | 3D Printing Filament, Pla, 2.85Mm, Black; Diameter Ultrafuse |