Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse 1303140015

Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse - 71AC3759 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse
71AC3759
3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse 71AC3759
3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:PLA (Polylactide); Melting Temperature:180°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Pro1 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3759
Product Name 3D Printing Filament, Pla, 1.75Mm, White; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details