Ultrafuse PLA PRO1 is a polylactic acid blend filament designed for Fused Filament Fabrication, specifically tailored for professional use. This filament offers a significant reduction in printing time, ranging from 30% to 80%, depending on printer and object specifications. It boasts superior mechanical properties compared to traditional ABS parts, making it suitable for applications requiring enhanced strength and durability. The recommended processing parameters include a nozzle temperature of 200 to 220 °C and a bed temperature of 50 to 70 °C. The filament is compatible with nozzle diameters of 0.4 mm or larger and supports print speeds between 40 and 150 mm/s. To maintain optimal printability, it is advised to dry the filament at 60 °C for 4 to 16 hours if necessary. In terms of mechanical properties, Ultrafuse PLA PRO1 exhibits a tensile strength of 48.0 MPa and a Young's modulus of 3166 MPa. The filament has a glass transition temperature of 63.0 °C and a melting temperature range of 170 to 180 °C. Proper storage conditions are crucial, with recommendations to keep the filament in a sealed package at temperatures between 15 and 25 °C to ensure a minimum shelf life of 12 months.
3D PRINTER FILAMENT, PLA, 1.75MM, 2.5KG ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 41AH2646 |
| Product Name | 3D Printer Filament, Pla, 1.75Mm, 2.5Kg Rohs Compliant Ultrafuse |