Ultrafuse FFF 3D Printing Filament, Hips, 2.85Mm, Nat; Diameter Ultrafuse 1303100002

Description
3D PRINTING FILAMENT, HIPS, 2.85MM, NAT; Diameter:2.85mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, HIPS, 2.85MM, NAT; Diameter:2.85mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Hips, 2.85Mm, Nat; Diameter Ultrafuse - 99AC4784 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Hips, 2.85Mm, Nat; Diameter Ultrafuse
99AC4784
3D Printing Filament, Hips, 2.85Mm, Nat; Diameter Ultrafuse 99AC4784
3D PRINTING FILAMENT, HIPS, 2.85MM, NAT; Diameter:2.85mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, HIPS, 2.85MM, NAT; Diameter:2.85mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4784
Product Name 3D Printing Filament, Hips, 2.85Mm, Nat; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details