Ultrafuse FFF 3D Printing Filament, Abs, 1.75Mm, Black; Diameter Ultrafuse 1303020032

Description
3D PRINTING FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 1.75Mm, Black; Diameter Ultrafuse - 71AC3708 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 1.75Mm, Black; Diameter Ultrafuse
71AC3708
3D Printing Filament, Abs, 1.75Mm, Black; Diameter Ultrafuse 71AC3708
3D PRINTING FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3708
Product Name 3D Printing Filament, Abs, 1.75Mm, Black; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details