Ultrafuse FFF 3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse 1303020030

Description
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:ABS Fusion+ Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:ABS Fusion+ Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse - 71AC3771 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse
71AC3771
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse 71AC3771
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:ABS Fusion+ Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:ABS Fusion+ Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3771
Product Name 3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details