Ultrafuse FFF 3D Printing Filament, Abs, 1.75Mm, Red; Diameter Ultrafuse 1303020020

Description
3D PRINTING FILAMENT, ABS, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 1.75Mm, Red; Diameter Ultrafuse - 71AC3710 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 1.75Mm, Red; Diameter Ultrafuse
71AC3710
3D Printing Filament, Abs, 1.75Mm, Red; Diameter Ultrafuse 71AC3710
3D PRINTING FILAMENT, ABS, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 1.75MM, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3710
Product Name 3D Printing Filament, Abs, 1.75Mm, Red; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details