Ultrafuse FFF 3D Printing Filament, Abs, 2.85Mm, Red; Diameter Ultrafuse 1303020019

Description
3D PRINTING FILAMENT, ABS, 2.85MM, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 2.85MM, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 2.85Mm, Red; Diameter Ultrafuse - 71AC3711 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 2.85Mm, Red; Diameter Ultrafuse
71AC3711
3D Printing Filament, Abs, 2.85Mm, Red; Diameter Ultrafuse 71AC3711
3D PRINTING FILAMENT, ABS, 2.85MM, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 2.85MM, RED; Diameter:2.85mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3711
Product Name 3D Printing Filament, Abs, 2.85Mm, Red; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details