Ultrafuse FFF 3D Printing Filament, Abs, 1.75Mm, Pink; Diameter Ultrafuse 1303020016

Description
3D PRINTING FILAMENT, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 1.75Mm, Pink; Diameter Ultrafuse - 99AC4778 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 1.75Mm, Pink; Diameter Ultrafuse
99AC4778
3D Printing Filament, Abs, 1.75Mm, Pink; Diameter Ultrafuse 99AC4778
3D PRINTING FILAMENT, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4778
Product Name 3D Printing Filament, Abs, 1.75Mm, Pink; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details