Ultrafuse FFF 3D Print Filament, Abs, 2.85Mm, Silver; Diameter Ultrafuse 1303020013

Description
3D PRINT FILAMENT, ABS, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes
Datasheet
Description
3D PRINT FILAMENT, ABS, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Print Filament, Abs, 2.85Mm, Silver; Diameter Ultrafuse - 71AC4528 - Newark, An Avnet Company
Chicago, IL, United States
3D Print Filament, Abs, 2.85Mm, Silver; Diameter Ultrafuse
71AC4528
3D Print Filament, Abs, 2.85Mm, Silver; Diameter Ultrafuse 71AC4528
3D PRINT FILAMENT, ABS, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes

3D PRINT FILAMENT, ABS, 2.85MM, SILVER; Diameter:2.85mm; Filament Colour:Silver; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC4528
Product Name 3D Print Filament, Abs, 2.85Mm, Silver; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details